EN
  • EN
  • DE

MC68HC05C4FN

Part No MC68HC05C4FN
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description 8-BIT Mrom 2.1 Mhz Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077598-MC68HC05C4FN
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC05C4FN CAD Model

Description

The MC68HC05C4FN is an 8-bit microcontroller from the Motorola 68HC05 family, now supplied by Rochester Electronics. It is designed for low-cost embedded control applications.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Automotive Systems: Employed in simple automotive control systems.
  • Industrial Control: Utilized in basic industrial control applications.
  • Security Systems: Integrated into security alarm systems and access control devices.
  • Instrumentation: Found in basic measurement and instrumentation equipment.

Features:

  • 8-Bit Architecture: Based on the 68HC05 CPU core.
  • On-Chip Memory: Includes 4 KB of ROM (Read-Only Memory).
  • RAM: Contains 176 bytes of RAM (Random Access Memory).
  • I/O Ports: Offers 20 I/O (Input/Output) pins.
  • Timer: Features a 16-bit timer with interrupt capability.
  • Serial Communication: Includes a serial communication interface (SCI).

Benefits:

  • Low Cost: Provides a cost-effective solution for embedded control applications.
  • Integrated Peripherals: Includes various on-chip peripherals, reducing the need for external components.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • Easy to Use: Features a simple architecture and instruction set, making it easy to program.
  • Availability: Supported by Rochester Electronics, ensuring continued availability.

Additional Details:

The MC68HC05C4FN comes in a narrow body SOIC (Small Outline Integrated Circuit) package. It operates at a frequency of up to 4 MHz. The instruction set includes arithmetic, logical, and control instructions, making it suitable for a wide range of embedded applications. The SCI (Serial Communication Interface) allows for serial communication with other devices. The FN suffix typically indicates a SOIC package.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess