EN
  • EN
  • DE

MC68B09S

Part No MC68B09S
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077558-MC68B09S
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68B09S CAD Model

Description

The MC68B09S is an enhanced 8-bit microprocessor from the Motorola 6800 family, now manufactured by Rochester Electronics. Known for its advanced architecture and powerful instruction set, the MC68B09S is suitable for a wide range of applications, particularly those requiring real-time control and efficient code execution. The 'B' signifies a 2 MHz clock speed, and the 'S' often refers to a specific package type, frequently ceramic.

Applications

  • Industrial Control Systems: Used extensively in automated machinery and process control.
  • Robotics: Employed as the main controller in robotic systems.
  • Gaming Consoles: Featured in some older gaming consoles, driving graphics and game logic.
  • Printers and Plotters: Used to control printing mechanisms and interpret commands.
  • Medical Equipment: Implemented in various medical devices for real-time data processing and control.

Features

  • Enhanced Instruction Set: Boasts a richer instruction set than its predecessors, enabling more efficient code.
  • Two 16-bit Index Registers: Offers increased flexibility in memory addressing.
  • Hardware Multiplication: Includes a hardware multiplication instruction for faster mathematical operations.
  • Direct Page Addressing: Provides a direct page addressing mode for efficient access to frequently used data.
  • Position-Independent Code: Supports the creation of position-independent code for easier code relocation.

Benefits

  • Improved Performance: Enhanced instruction set and hardware multiplication result in superior performance.
  • Increased Flexibility: Multiple index registers and addressing modes provide greater flexibility in memory management.
  • Efficient Code Execution: Optimized instruction set leads to more compact and efficient code.
  • Real-Time Responsiveness: Fast interrupt handling ensures quick response to external events.
  • Easier Code Maintenance: Position-independent code simplifies code maintenance and relocation.

The MC68B09S features an 8-bit data bus and a 16-bit address bus, allowing it to address up to 64KB of memory. It includes two accumulators, two index registers, a stack pointer, and a program counter. Its advanced instruction set includes instructions for arithmetic, logical, data transfer, and control operations. The hardware multiplication instruction significantly speeds up mathematical calculations. The processor also features a direct page register, which allows for fast access to frequently used data in a 256-byte page of memory. The MC68B09S is often found in DIP (Dual In-line Package), but the specific 'S' designation can indicate a different package style, such as a ceramic package offering improved thermal performance. It typically operates from a single 5V power supply.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess