EN
  • EN
  • DE

LP2951C-3.3MDC

Part No LP2951C-3.3MDC
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070518-LP2951C-3.3MDC
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP2951C-3.3MDC CAD Model

Description

The LP2951C-3.3MDC is a precision low-dropout (LDO) voltage regulator manufactured by Rochester Electronics. As a continuation part, it maintains the original specifications of the original manufacturer. This regulator provides a fixed 3.3V output with excellent accuracy and low quiescent current, making it suitable for battery-powered and portable applications. The low dropout voltage enables operation with minimal input-to-output voltage difference.

Applications

  • Battery-powered systems
  • Portable devices
  • Microprocessor power supplies
  • Post-regulation for switching regulators
  • Industrial control systems
  • Wireless communication devices

Features

  • Fixed 3.3V output: Provides a stable and regulated 3.3V output voltage.
  • Low dropout voltage: Operates with a small input-to-output voltage difference.
  • Low quiescent current: Minimizes current consumption when regulating.
  • Error flag: Indicates when the output voltage falls out of regulation.
  • Reverse battery protection: Protects the regulator from damage due to reverse polarity.
  • Output current limiting: Prevents damage from overloads and short circuits.

Benefits

  • Longer battery life: Low quiescent current extends battery life in portable applications.
  • Stable voltage: Provides a consistent and regulated 3.3V output voltage.
  • Reliable operation: Robust design ensures reliable performance in demanding conditions.
  • Protection: Built-in protection features prevent damage from common electrical faults.
  • Drop-in replacement: Suitable as a direct replacement for the original part.

Additional Details

The LP2951C-3.3MDC is available in a SOIC-8 package. It's designed to operate with a wide range of input voltages and provides a fixed 3.3V output with a specified tolerance. The error flag feature can be used to monitor the output voltage and detect any abnormal conditions.

For detailed electrical specifications, application notes, and thermal considerations, refer to the Rochester Electronics datasheet for the LP2951C-3.3MDC. It is important to follow the recommended circuit design guidelines to ensure optimal performance and stability. This includes proper selection of input and output capacitors.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess