EN
  • EN
  • DE

LMX2332TM

Part No LMX2332TM
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070431-LMX2332TM
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2332TM CAD Model

Description

The LMX2332TM, manufactured by Rochester Electronics, is a frequency synthesizer primarily used in wireless communication systems. As a frequency synthesizer, it's designed to generate a stable and accurate output frequency based on a reference input, typically a crystal oscillator. Rochester Electronics specializes in providing continuing manufacturing and lifecycle support for discontinued or hard-to-find components.

Applications:

  • Wireless Communication Systems: Frequency generation for various wireless applications.
  • Cordless Telephones: Generation of local oscillator signals.
  • Wireless LAN (WLAN): Frequency synthesis in wireless networking devices.
  • ISM Band Transceivers: Frequency control in industrial, scientific, and medical radio applications.
  • RF Signal Generators: Used as a core component in signal generation equipment.

Features:

  • Phase-Locked Loop (PLL): Integrated PLL for stable frequency generation.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Programmable Dividers: Allows for flexible frequency selection.
  • Serial Interface: Enables easy configuration and control via a serial communication bus.
  • Compact Package: Facilitates integration into smaller devices.

Benefits:

  • Stable Frequency Output: Provides a reliable signal for wireless communication.
  • Extended Battery Life: Low power design suitable for portable applications.
  • Design Flexibility: Programmable dividers allow for customization of output frequencies.
  • Simplified System Integration: Serial interface simplifies control and monitoring.
  • Continued Availability: Rochester Electronics ensures a continued supply of this component.

Additional Details: The LMX2332TM operates on a supply voltage range typically between 2.7V and 5.5V. The device employs a charge pump PLL architecture to generate precise frequencies. The serial interface, such as SPI or a similar protocol, is used to program the division ratios and control other operating parameters of the synthesizer. As a part from Rochester Electronics, this offers a crucial benefit for designs where long-term availability is essential or when original manufacturers have discontinued the part. Consult the device datasheet from Rochester Electronics for detailed electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess