Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-WSON (2.5x2.5)
Manufacturer National Semiconductor
Series Boomer®
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2.5x2.5)
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923218-LM4808LD
Ultra Librarian 3D Model Ultra Librarian LM4808LD CAD Model

Description

The National Semiconductor LM4808LD is a 2-channel (stereo) class AB amplifier IC designed for headphones.

  • Series: Boomer
  • Package / Case: 8-WSON (2.5x2.5)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C (TA)
  • Product Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity Per Package: 1000
  • HTSUS Code: 8542.33.0001
  • REACH Status: REACH affected

You May Also Be Interested in

Rohm Semiconductor
5 channel BTL Driver for CD
Lowest to $2.1041
ECAD model for BA5814FM
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ECAD model for MAX9718DEUB+
Texas Instruments
125-W Stereo / 250-W Mono PurePath™ HD Digital-Input Class-D Power Stage | IC AMP AUD 125W STER D 44HTSSOP
Lowest to $5.2781
ECAD model for TAS5612LADDV
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Need more? Email Us
ECAD model for LM4835MT
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $16.8855
ECAD model for PCM6240QRTVRQ1
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $6.6609
ECAD model for TAS5103DAPR
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
National Semiconductor (TI)
Overture™ Audio Power Amplifier Series 30W Audio Power Amplifier with Mute and Standby Modes
Need more? Email Us
ECAD model for LM4700TF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention