EN
  • EN
  • DE

IBM25PPC750CXEJP5013T

Part No IBM25PPC750CXEJP5013T
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010864-IBM25PPC750CXEJP5013T
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC750CXEJP5013T CAD Model

Description

The IBM25PPC750CXEJP5013T is a PowerPC 750CXe embedded processor from Rochester Electronics. This processor is designed for use in a variety of embedded systems, offering a balance of performance and power efficiency. As a continuation product from Rochester Electronics, it ensures a reliable supply of this processor for legacy and long-lifecycle applications.

Applications:

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Aerospace and defense applications
  • Medical imaging equipment
  • Telecommunications infrastructure
  • Printing and imaging solutions

Features:

  • PowerPC 750CXe core
  • Clock speed: Varies, but in the range of 500-600 MHz
  • Integrated L2 cache
  • Low power consumption
  • 32-bit architecture
  • High performance
  • Floating-point unit (FPU)

Benefits:

  • Reliable and consistent performance in embedded applications
  • Extended product lifecycle support from Rochester Electronics
  • Reduced development costs for legacy systems
  • Improved system performance due to integrated L2 cache and FPU
  • Lower power consumption for energy-efficient designs
  • Guaranteed availability for long-term projects
  • Reduced risk of obsolescence

Additional Details:

The IBM25PPC750CXEJP5013T processor is suitable for applications requiring a balance of processing power and energy efficiency. The integrated L2 cache enhances performance by reducing memory latency. The processor's architecture is designed for real-time applications, ensuring deterministic execution. As a continuation product from Rochester Electronics, it undergoes rigorous testing and quality control to ensure compliance with original manufacturer specifications. This processor is specifically beneficial for maintaining existing systems or developing new applications where a proven and reliable PowerPC architecture is desired. The integrated floating-point unit supports complex mathematical calculations, making it suitable for signal processing and scientific applications.

Technical Specifications:

  • Core: PowerPC 750CXe
  • Clock Speed: 533MHz (Example)
  • Data Bus Width: 32-bit
  • L2 Cache: Integrated

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess