EN
  • EN
  • DE

HI4-0506/883

Part No HI4-0506/883
Manufacturer Rochester Electronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE 16-CHANNEL ANALOG MUX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Harris Corporation
Series *
Package Bulk
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920241-HI4-0506/883
Ultra Librarian 3D Model Ultra Librarian HI4-0506/883 CAD Model

Description

The HI4-0506/883 is a monolithic CMOS device manufactured by Rochester Electronics, functioning as an analog multiplexer. This device is designed for accurate switching of analog signals with minimal signal degradation. It is suitable for use in military and aerospace applications due to its robust design and operation over an extended temperature range.

Applications

  • Data Acquisition Systems
  • Automatic Test Equipment (ATE)
  • Military Communication Systems
  • Aerospace Control Systems
  • Process Control Systems

Features

  • Low On-Resistance: Ensures minimal voltage drop and signal distortion.
  • Wide Analog Signal Range: Accommodates a broad spectrum of input signal voltages.
  • TTL/CMOS Compatibility: Allows direct interface with a variety of digital logic families.
  • Low Power Consumption: Minimizes power dissipation in the system.
  • Break-Before-Make Switching: Prevents momentary shorting of input channels during switching.
  • Extended Temperature Range: Operates reliably in harsh environments.

Benefits

  • High Accuracy: Provides precise signal routing with minimal error.
  • Reliable Performance: Ensures consistent operation under varying conditions.
  • Simplified System Design: Reduces the need for external components.
  • Enhanced System Efficiency: Contributes to lower overall power consumption.
  • Improved Signal Integrity: Maintains signal quality throughout the switching process.

Additional Details

The HI4-0506/883 operates with a supply voltage range typically between ±5V to ±18V. Its low on-resistance, typically in the range of tens of ohms, ensures that the signal is minimally attenuated during switching. The device's TTL/CMOS compatibility simplifies integration with a wide array of digital control systems. Its break-before-make switching action is crucial in applications where momentary shorts between channels could damage sensitive circuitry or disrupt system operation. The 883 designation indicates compliance with military standards, ensuring high reliability and performance in demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess