EN
  • EN
  • DE

HI1-506-7

Part No HI1-506-7
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062822-HI1-506-7
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI1-506-7 CAD Model

Description

The HI1-506-7 is a monolithic CMOS analog multiplexer manufactured by Rochester Electronics. It is designed for high-performance data acquisition and signal routing applications. As a single 16-channel multiplexer, or dual 8-channel multiplexer, this component is known for its low on-resistance, fast switching speeds, and low power consumption. Rochester Electronics remanufactures this part, ensuring continued availability and performance to the original specifications.

Applications:

  • Data Acquisition Systems: Used to select and route analog signals from multiple sensors or sources to a single analog-to-digital converter (ADC).
  • ATE (Automatic Test Equipment): Employed in test and measurement systems to switch between different test points or signal paths.
  • Video Signal Routing: Suitable for routing video signals in surveillance systems or broadcast equipment.
  • Audio Signal Switching: Can be used in audio mixers and switchers to select different audio sources.
  • Process Control Systems: Utilized to switch between different sensor inputs in industrial control applications.

Features:

  • Low On-Resistance: Minimizes signal loss and distortion during signal transmission.
  • Fast Switching Speed: Enables rapid selection and switching between channels.
  • Low Power Consumption: Reduces overall system power requirements, suitable for battery-powered applications.
  • CMOS Technology: Provides high input impedance and low leakage current.
  • Wide Analog Signal Range: Can handle a broad range of analog signal levels.
  • Overvoltage Protection: Protects the multiplexer from damage due to excessive input voltage.

Benefits:

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Increased System Efficiency: Fast switching speeds enable rapid data acquisition and processing.
  • Reduced Power Consumption: Low power requirements extend battery life in portable devices.
  • Enhanced System Reliability: Overvoltage protection safeguards the multiplexer from damage.
  • Simplified System Design: Single-chip solution reduces component count and board space.

Additional Details:

The HI1-506-7 operates over a wide supply voltage range, typically ±5V to ±18V, and is available in various package options. It features break-before-make switching to prevent shorting between channels during switching transitions. The device also incorporates an enable input for easy control and cascading of multiple multiplexers.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess