Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Rochester Electronics
Series 95
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Function Universal
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number DM5495
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868853-DM5495J
Ultra Librarian 3D Model Ultra Librarian DM5495J CAD Model

Description

The DM5495J is a 4-bit universal shift register with non-inverted output.

  • Product Name: DM5495J
  • Type: 4-Bit Universal Shift Register
  • Output: Non-Inverted
  • Series: 95
  • Package: Tube
  • Standard Package: 25 pieces
  • Mounting Type: Through-Hole
  • Status: Active
  • Manufacturer: Rochester Electronics

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER SGL 8B 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1212
ECAD model for SN74HC164PWRG4
Texas Instruments
8BIT SHIFT REGISTERS WITH 3 STATE OUTPUT REGISTERS
Lowest to $0.4578
ECAD model for SN74HC595NSR
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $0.3113
ECAD model for SN74LV165APWT
Texas Instruments
IC 8BIT SHIFT REGISTER 16-TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $2.7708
ECAD model for SN74HC165QPWREP
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.1086
ECAD model for SN74HC595DTE4
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14-SOIC
Lowest to $0.1247
ECAD model for 74HC164S14-13
Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC Tube
Need more? Email Us
ECAD model for TPIC6596DWG4
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Lowest to $0.1964
ECAD model for SN74HC165DRG3
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin SOIC T/R
Lowest to $0.1964
ECAD model for SN74HC165DT

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention