EN
  • EN
  • DE

DM5438J/883B

Part No DM5438J/883B
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015902-DM5438J/883B
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM5438J/883B CAD Model

Description

The DM5438J/883B is a high-reliability, military-grade quad 2-input NAND buffer manufactured by Rochester Electronics. This device is designed for use in critical applications where performance and robustness are essential. It is part of the 54/74 series logic family and provides essential buffering and signal inversion capabilities in digital systems.

Applications

  • Military and aerospace equipment
  • Industrial control systems
  • Data processing units
  • Telecommunications infrastructure
  • Avionics systems

Features

  • Quad 2-Input NAND Buffer: Contains four independent 2-input NAND gates.
  • High Output Drive Capability: Provides sufficient current to drive multiple loads.
  • Military Temperature Range: Operates reliably across a broad temperature range, typically -55°C to +125°C.
  • High Noise Immunity: Designed to resist false triggering caused by noise.
  • Standard TTL Logic Levels: Compatible with other TTL (Transistor-Transistor Logic) devices.
  • Hermetic Package: Encased in a hermetically sealed package for enhanced environmental protection and reliability.

Benefits

  • High Reliability: Suitable for mission-critical applications due to its robust design and manufacturing quality.
  • Versatility: NAND gates are a fundamental logic building block, useful in a variety of digital circuits.
  • Wide Operating Temperature: Guarantees consistent performance in extreme temperature environments.
  • Noise Immunity: Enhances system stability by minimizing the impact of noise on signal integrity.
  • Long-Term Availability: Rochester Electronics ensures continued availability, preventing obsolescence issues.

Additional Details

The DM5438J/883B is typically supplied in a ceramic Dual-In-Line Package (DIP). The device operates from a standard 5V DC supply voltage. It adheres to stringent military standards, ensuring high performance and reliability. The high output drive capability makes it suitable for driving multiple loads, reducing the need for additional buffering. The hermetic package offers protection against moisture and environmental contaminants, contributing to long-term reliability. The NAND gate functionality allows for implementing various logic functions and combinational circuits, making it a valuable component in digital system design. This device provides a reliable and versatile solution for digital logic applications where high-performance and dependability are crucial.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess