EN
  • EN
  • DE

DM5400J

Part No DM5400J
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description Replacement for National Semiconductor part number DM5400J. Buy from authorized manufacturer Rochester Electronics.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175592-DM5400J
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM5400J CAD Model

Description

The DM5400J is a Quad 2-Input NAND Gate manufactured by Rochester Electronics. This is a TTL (Transistor-Transistor Logic) logic gate, which performs the NAND (NOT AND) operation on two inputs. The output of a NAND gate is HIGH (logic 1) only when both inputs are LOW (logic 0); otherwise, the output is LOW.

Applications:

  • Basic logic functions: Used to implement fundamental logic operations in digital circuits.
  • Gate-level logic design: Building blocks for more complex digital circuits.
  • Data selection: Implementing multiplexers and demultiplexers.
  • Combinational logic circuits: Used in encoders, decoders, and other combinational circuits.
  • Control logic: Implementing control signals for various electronic systems.

Features:

  • Quad 2-input NAND gates: Contains four independent NAND gates in a single package.
  • TTL technology: Compatible with other TTL logic devices.
  • High fan-out: Can drive multiple loads without significant signal degradation.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • Through-hole package: Easy to mount on breadboards and prototype circuits.

Benefits:

  • Versatile logic element: Can be used to implement a wide range of logic functions.
  • Easy to use: Simple operation and readily available.
  • Reliable performance: Proven TTL technology.
  • Cost-effective solution: Provides a basic logic function at a low cost.

Additional Details:

The DM5400J is typically supplied in a 14-pin DIP (Dual In-line Package). The supply voltage is typically 5V. It is crucial to consult the product datasheet for detailed specifications, including voltage levels, propagation delays, and operating temperature range. This part is manufactured by Rochester Electronics, who specialize in manufacturing end-of-life and mature products, so is generally equivalent to the original manufacturer's specifications. Proper handling and soldering techniques should be followed to prevent damage to the IC. It's a reliable and established component for digital logic applications.

You May Also Be Interested in

dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
UTC
Lowest to $0.3269
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess