EN
  • EN
  • DE

CY7C194-15PC

Part No CY7C194-15PC
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Description 64K x 4 Static RAM 145mA 2.2V 15ns 0~70℃ DIP-24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 15 ns
Address Bus Width 16 b
Mounting SMD (SMT)
Case / Package DIP
Height 3.556 mm
Length 30.48 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 7 V
Memory Size 32 kB
Min Operating Temperature 0 °C
Min Supply Voltage -500 mV
Mount Through Hole
Number of Pins 24
Number of Words 64000
RoHS Non-Compliant
Width 6.858 mm
Win Source Part Number 1054302-CY7C194-15PC
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C194-15PC CAD Model

Description

The CY7C194-15PC is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor and supplied by Rochester Electronics. This SRAM is designed for applications requiring fast access times, low power consumption, and high reliability. It is commonly used in cache memory, buffer memory, and embedded systems.

Applications:

  • Cache Memory: Used in processors and memory controllers to improve data access speeds.
  • Buffer Memory: Temporarily stores data in communication systems and data acquisition systems.
  • Embedded Systems: Integrated into microcontrollers and other embedded devices for fast memory access.
  • Networking Equipment: Used in routers and switches for packet buffering and fast data transfer.
  • Industrial Control Systems: Provides memory for real-time control and data logging applications.

Features:

  • Fast Access Time: Offers a fast access time of 15ns, ensuring quick data retrieval.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other digital components.
  • Easy Memory Expansion: Can be easily expanded to increase memory capacity.
  • High Reliability: Designed for reliable operation in demanding environments.

Benefits:

  • Improved System Performance: Fast access time enhances the overall performance of the system.
  • Extended Battery Life: Low power consumption extends the life of battery-powered devices.
  • Simplified Integration: TTL-compatible I/O simplifies the integration process.
  • Increased Memory Capacity: Easy memory expansion allows for greater storage capabilities.
  • Enhanced System Reliability: Robust design ensures reliable operation in harsh conditions.

Technical Specifications:

The CY7C194-15PC has an access time of 15ns and typically operates at a voltage of 5V. It's organized as 16K x 4 bits. The package type is DIP. Key parameters include operating current, standby current, and data retention voltage. The operating temperature range is generally between 0°C to +70°C. Detailed specifications can be found in the official datasheet.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess