The CY7C164-45PC is a high-performance Static RAM (SRAM) device manufactured by Rochester Electronics. This SRAM offers a fast access time of 45ns, making it suitable for applications requiring rapid data storage and retrieval. Rochester Electronics ensures continued availability of this component, addressing the needs of legacy systems and long-term product support.
Applications
- Cache memory in computer systems.
- Buffer memory in data acquisition systems.
- Look-up tables in signal processing applications.
- Program storage in embedded systems.
- Use in legacy systems where continued component availability is critical.
Features
- Fast access time of 45ns.
- High-speed data storage and retrieval.
- Low power consumption.
- TTL-compatible inputs and outputs.
- Available in a plastic DIP package (PC).
- Wide operating voltage range.
Benefits
- Enables high-performance operation in memory-intensive applications.
- Reduces system power consumption.
- Simplifies interfacing with other digital components.
- Ensures continued availability for legacy systems.
- Supports a wide range of operating conditions.
Additional Details
The CY7C164-45PC is organized as [Specify Organization if available, e.g., 8K x 8]. Its fast access time allows for quick data read and write operations, improving overall system performance. The low power consumption characteristics make it suitable for battery-powered applications or systems where energy efficiency is important. Rochester Electronics' remanufacturing process guarantees that the device meets the original manufacturer's specifications and performance standards.
Technical Specifications:
- Access Time: 45ns
- Organization: [Specify Organization if available, e.g., 8K x 8]
- Supply Voltage: 5V
- Input/Output Compatibility: TTL
- Package Type: Plastic DIP (PC)
- Operating Temperature: 0°C to +70°C (Typical)