EN
  • EN
  • DE

CY7C1024AV33-15AC

Part No CY7C1024AV33-15AC
Manufacturer Rochester Electronics
Catalog SRAM
Description STANDARD SRAM, 128KX24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 3Mb (128K x 24) Parallel 100-TQFP (14x20)
Manufacturer Cypress Semiconductor Corp
Package Bulk
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x20)
Family Name CY7C1024
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916361-CY7C1024AV33-15AC
Ultra Librarian 3D Model Ultra Librarian CY7C1024AV33-15AC CAD Model

Description

The CY7C1024AV33-15AC is a high-performance CMOS static RAM organized as 131,072 words by 8 bits. It's manufactured by Rochester Electronics and is a reliable solution for memory-intensive applications.

Applications

  • Networking equipment: Routers, switches, and other network devices rely on SRAM for fast data buffering and processing.
  • Industrial control systems: Programmable logic controllers (PLCs) and other industrial controllers utilize SRAM for storing configuration data and real-time data.
  • Medical devices: Imaging equipment, patient monitoring systems, and other medical devices employ SRAM for critical data storage and retrieval.
  • Aerospace and defense systems: Avionics, radar systems, and other high-reliability applications require SRAM for robust and dependable memory performance.
  • Test and measurement equipment: Oscilloscopes, logic analyzers, and other instruments use SRAM for data acquisition and analysis.

Features

  • High speed: 15 ns access time for fast data retrieval.
  • Low power consumption: Active current of 90 mA (typical) and standby current of 15 mA (typical).
  • Wide operating voltage: 3.0 V to 3.6 V operating voltage range.
  • TTL-compatible inputs and outputs: Easy integration with other TTL logic devices.
  • Available in various packages: Offered in a 32-pin SOJ package for surface mount assembly.
  • CMOS for optimum speed/power: Provides a balance between speed and power efficiency.
  • Automatic power-down when deselected: Reduces power consumption when the device is not being accessed.

Benefits

  • Improved system performance: The high access speed of the SRAM enables faster data processing and improved overall system performance.
  • Reduced power consumption: The low power consumption of the SRAM contributes to energy efficiency and extended battery life in portable applications.
  • Increased reliability: The robust design and manufacturing of the SRAM ensure reliable operation in harsh environments.
  • Simplified system design: The TTL-compatible inputs and outputs simplify integration with other logic devices.
  • Lower system cost: Optimized cost performance.

Additional Details

The CY7C1024AV33-15AC is a static random access memory (SRAM) device. It's organized as 131,072 words by 8 bits. It operates from a 3.3V power supply and has a typical access time of 15ns. The device is available in a 32-pin SOJ package. It's particularly well-suited for applications requiring fast access times and low power consumption.

You May Also Be Interested in

Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5453 $76.5453
2+ $62.8066 $125.6132
3+ $60.8431 $182.5293
4+ $58.8807 $235.5228
6+ $56.9184 $341.5104
7+ $51.0302 $357.2114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess