EN
  • EN
  • DE

COP888EGMHEL3

Part No COP888EGMHEL3
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997650-COP888EGMHEL3
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP888EGMHEL3 CAD Model

Description

The COP888EGMHEL3 is an 8-bit microcontroller from Rochester Electronics, part of the COP8 family. This microcontroller is designed for a wide range of embedded control applications, offering a versatile and cost-effective solution for various tasks.

Applications

  • Motor Control: Used in controlling small motors in appliances and other devices.
  • Industrial Control: Employed in simple industrial automation and control systems.
  • Consumer Electronics: Found in various consumer devices like remote controls and toys.
  • Home Appliances: Utilized in washing machines, refrigerators, and other household appliances for control and monitoring.
  • Automotive Applications: Can be used in simple automotive control systems.

Features

  • 8-bit Architecture: Based on an 8-bit CPU core, providing sufficient processing power for many embedded applications.
  • On-Chip Memory: Includes both RAM and ROM (or Flash memory) for program storage and data manipulation.
  • I/O Ports: Offers a variety of input/output ports for interfacing with external devices and sensors.
  • Timers/Counters: Features timers and counters for timing and counting functions.
  • Serial Communication: Supports serial communication interfaces like UART for communication with other devices.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture and features.
  • Easy to Use: Simple architecture makes it relatively easy to program and use.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Additional Details

The COP888EGMHEL3 microcontroller typically operates at a clock frequency in the MHz range. It includes a number of general-purpose I/O pins, which can be configured as inputs or outputs. The device also includes analog-to-digital converters (ADCs) for interfacing with analog sensors. Interrupt handling capabilities allow the microcontroller to respond to external events in a timely manner. Specific memory sizes (RAM, ROM/Flash), number of I/O pins, and other specifications should be verified from the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess