EN
  • EN
  • DE

ATSAM4LC2BA-MU

Part No ATSAM4LC2BA-MU
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Manufacturer Atmel
Series SAM4L
Package Bulk
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 7x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912151-ATSAM4LC2BA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC2BA-MU CAD Model

Description

The ATSAM4LC2BA-MU is a low-power microcontroller from Microchip Technology (originally Atmel), now distributed by Rochester Electronics. It's part of the SAM4L series, known for its energy efficiency and robust feature set, making it suitable for a wide range of battery-powered and energy-conscious applications. As a microcontroller, it integrates a processor core, memory, and various peripherals onto a single chip, enabling it to control and manage electronic devices and systems.

Applications

  • Wearable devices (smartwatches, fitness trackers).
  • Internet of Things (IoT) devices (sensors, actuators).
  • Medical devices (glucose meters, patient monitoring).
  • Industrial control systems (process automation, motor control).
  • Smart energy applications (smart meters, energy harvesting).

Features

  • ARM Cortex-M4 processor core with a floating-point unit (FPU).
  • Up to 128KB of Flash memory and 16KB of SRAM.
  • Ultra-low power consumption for extended battery life.
  • Rich set of peripherals, including ADC, DAC, USART, SPI, I2C, and timers.
  • Advanced power management features, such as sleep modes and voltage scaling.
  • Secure memory regions for code and data protection.

Benefits

  • Enables energy-efficient operation, reducing power consumption and extending battery life.
  • Provides a powerful processing core for demanding applications.
  • Offers a wide range of peripherals for flexible system design.
  • Simplifies development with a comprehensive software ecosystem.
  • Ensures data security with advanced security features.

The ATSAM4LC2BA-MU's low power characteristics, combined with its capable ARM Cortex-M4 core and comprehensive peripheral set, make it an excellent choice for applications where energy efficiency, processing power, and connectivity are critical. The availability of this part through Rochester Electronics ensures a continued supply for long-term projects and maintenance needs. Designers should consult the official Microchip datasheet and application notes for detailed specifications, programming information, and best practices for utilizing this microcontroller effectively.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess