EN
  • EN
  • DE

AM9517A4PC

Part No AM9517A4PC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023169-AM9517A4PC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM9517A4PC CAD Model

Description

The AM9517A4PC is a Programmable DMA (Direct Memory Access) Controller manufactured by Rochester Electronics. It's an enhanced version of the Intel 8237A DMA controller, commonly used in older computer systems to allow peripherals to directly access system memory without involving the CPU, thereby improving system performance. Since it's manufactured by Rochester Electronics, this indicates it is likely a re-manufactured or supported legacy part.

Applications:

  • Floppy disk controllers
  • Hard disk controllers
  • Tape drive controllers
  • High-speed data acquisition systems
  • Graphics controllers

Features:

  • Four independent DMA channels
  • Programmable transfer modes (single transfer, block transfer, demand transfer, cascade mode)
  • Memory-to-memory transfer capability
  • Auto-initialization
  • Address increment/decrement capability
  • TTL compatible inputs and outputs

Benefits:

  • Increased system performance by offloading data transfer tasks from the CPU
  • Versatile DMA control for various peripheral devices
  • Simplified system design with programmable features
  • Support for memory-to-memory data transfers
  • Continued availability for maintaining and repairing legacy systems

Additional Details:

The AM9517A4PC features four independent DMA channels, each capable of transferring data between memory and a peripheral device. It supports various transfer modes, allowing for flexible control over the DMA process. The memory-to-memory transfer capability allows for direct data transfers between different memory locations without CPU intervention. The auto-initialization feature automatically reloads the DMA controller's registers after a transfer, enabling continuous data transfers. The address increment/decrement capability allows for sequential data access in either direction. TTL compatible inputs and outputs facilitate easy interfacing with other digital logic components. This part is primarily used in older computer systems and embedded systems where DMA is required for high-speed data transfers.

By offloading data transfer tasks from the CPU, the AM9517A4PC significantly improves system performance. The programmable transfer modes provide flexibility to adapt to different peripheral devices and data transfer requirements. The memory-to-memory transfer capability expands the range of applications for DMA. The AM9517A4PC is a reliable solution for systems needing efficient DMA control, especially in legacy systems supported by Rochester Electronics.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess