EN
  • EN
  • DE

AM93L425ADC

Part No AM93L425ADC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023168-AM93L425ADC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM93L425ADC CAD Model

Description

The AM93L425ADC is a 1024-bit bipolar Random Access Memory (RAM) organized as 256 words x 4 bits. It's manufactured by Rochester Electronics, indicating it is likely a re-manufactured or previously obsolete part. This RAM is designed for high-speed applications where fast access times are critical. Due to its age and limited capacity, it's primarily used in legacy systems or specialized applications.

Applications:

  • Buffer memory in older computer systems
  • Control store memory
  • Scratchpad memory
  • Lookup tables
  • Data acquisition systems

Features:

  • Fast access time (typically under 50 ns)
  • Bipolar technology for high speed
  • 256 x 4 organization
  • Open collector outputs
  • TTL compatible inputs and outputs

Benefits:

  • High-speed data access
  • Easy to interface with other TTL logic circuits
  • Suitable for applications requiring fast temporary storage
  • Available from Rochester Electronics for continued support of legacy systems

Additional Details:

The AM93L425ADC uses bipolar technology to achieve its high-speed performance. The 256 x 4 organization allows for storing 256 words of 4 bits each. The open collector outputs provide flexibility in wiring the RAM with other components, allowing for wired-OR configurations. TTL-compatible inputs and outputs simplify interfacing with TTL-based logic circuits. Given its limited capacity compared to modern RAM chips, this part is primarily used in older systems where its speed is a critical factor. The availability of this part from Rochester Electronics ensures continued support for maintaining and repairing legacy systems that rely on this specific memory chip.

The fast access times are beneficial for applications needing quick data retrieval and storage. The open collector outputs allow for greater flexibility in system design. TTL compatibility simplifies integration with existing TTL-based systems. The AM93L425ADC is a reliable option for specific applications where fast bipolar RAM is required and modern replacements are not suitable or available.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess