EN
  • EN
  • DE

AM27C010-120/BXA

Part No AM27C010-120/BXA
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021560-AM27C010-120/BXA
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C010-120/BXA CAD Model

Description

The AM27C010-120/BXA is a high-performance 1 Mbit EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. This device is organized as 128K x 8 bits and features a fast access time of 120ns, making it suitable for a wide range of applications where quick data retrieval is essential.

Applications:

  • Embedded Systems: Used for storing firmware and boot code in embedded systems.
  • Industrial Control: Employed in industrial control equipment for storing program instructions and calibration data.
  • Telecommunications: Found in telecommunications equipment for storing configuration parameters and control software.
  • Automotive Electronics: Utilized in automotive systems for storing engine management software and other critical data.
  • Aerospace Applications: Used in aerospace systems for storing flight control software and navigation data.

Features:

  • High Density: 1 Mbit (128K x 8) memory capacity.
  • Fast Access Time: 120ns access time for rapid data retrieval.
  • Low Power Consumption: Offers low power consumption for energy-efficient operation.
  • UV Erasable: Erasable with ultraviolet light for reprogramming.
  • TTL Compatible: Compatible with TTL logic levels for easy integration.
  • Single 5V Supply: Operates from a single 5V power supply.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile memory storage.
  • Easy Reprogramming: Can be easily erased and reprogrammed for flexibility in development and updates.
  • High Performance: Fast access time ensures quick data retrieval, enhancing system performance.
  • Wide Temperature Range: Operates over a wide temperature range, suitable for various environments.
  • Long-Term Availability: Rochester Electronics ensures long-term availability, reducing obsolescence concerns.

Additional Details:

The AM27C010-120/BXA is available in a DIP (Dual In-line Package). It is designed to meet stringent quality and reliability standards. The UV erasable feature allows for multiple reprogramming cycles, making it suitable for prototyping and development. The device's TTL compatibility simplifies integration with existing systems. It is commonly used in applications requiring non-volatile storage of code or data that may need to be updated or changed periodically.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess