EN
  • EN
  • DE

AM26S02PC

Part No AM26S02PC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Monostable Multivibrator, TTL/H/L Series, 2-Func, TTL, PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032081-AM26S02PC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM26S02PC CAD Model

Description

The AM26S02PC is a Quadruple Differential Line Receiver manufactured by Rochester Electronics. This component is designed to receive differential signals and convert them into single-ended logic levels. It is typically used in balanced and unbalanced data transmission systems where noise immunity and reliable data transfer are critical. Rochester Electronics ensures its continued availability, making it suitable for long-term projects and legacy systems.

The AM26S02PC is commonly found in these applications:

  • RS-422 and RS-423 Interfaces: Receives data transmitted over RS-422 and RS-423 communication lines.
  • Data Transmission Systems: Used in environments where noise and interference can affect data integrity.
  • Long-Distance Communication: Deployed in applications where data needs to be transmitted over long distances.
  • Industrial Control Systems: Provides reliable data reception in industrial automation and control systems.
  • Computer Networking: Utilized in network interface cards and communication devices.

Features

  • Quadruple Differential Line Receiver: Contains four independent differential line receivers in a single package.
  • High Noise Immunity: Designed to reject common-mode noise and provide reliable data reception.
  • Fast Switching Speed: Supports high-speed data transmission.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible Outputs: Provides TTL-compatible output logic levels.

Benefits

  • Reliable Data Reception: Ensures accurate data reception even in noisy environments.
  • Increased System Performance: High-speed operation improves overall system performance.
  • Simplified System Design: Single 5V supply simplifies circuit design.
  • Easy Integration: TTL-compatible outputs facilitate easy integration with other logic circuits.
  • Long-Term Availability: Rochester Electronics ensures continued availability and support.

Additional details:

  • Input Sensitivity: Designed to detect small differential input signals.
  • Propagation Delay: Low propagation delay for fast response times.
  • Common-Mode Rejection Ratio (CMRR): High CMRR for effective noise rejection.
  • Operating Temperature Range: Usually specified for industrial temperature ranges (e.g., -40°C to +85°C).
  • Package Type: Available in DIP and SOIC packages.

The AM26S02PC from Rochester Electronics is a robust and reliable quadruple differential line receiver that is ideal for various data transmission applications. Its high noise immunity, fast switching speed, and continued availability make it a valuable component for ensuring data integrity in demanding environments.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess