EN
  • EN
  • DE

AD7575AQ

Part No AD7575AQ
Manufacturer Rochester Electronics
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 18CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-CDIP
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package 18-CDIP (0.300", 7.62mm)
Case / Package 18-CDIP
Family Name AD7575
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859635-AD7575AQ
Ultra Librarian 3D Model Ultra Librarian AD7575AQ CAD Model

Description

The AD7575AQ is a monolithic CMOS 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices, now supplied by Rochester Electronics. This ADC is designed for applications requiring moderate speed, low power consumption, and high accuracy. It's commonly used in data acquisition systems, instrumentation, and control applications where converting analog signals to digital format is essential.

Applications

  • Data Acquisition Systems: Used to convert analog sensor signals into digital data for processing and analysis.
  • Instrumentation: Employed in digital voltmeters, oscilloscopes, and other measurement equipment.
  • Process Control: Utilized in industrial control systems to monitor and regulate analog parameters.
  • Audio Processing: Applied in audio equipment for digitizing analog audio signals.
  • Medical Devices: Integrated into medical instruments for signal processing and data capture.

Features

  • 8-Bit Resolution: Provides 256 discrete output levels for representing the analog input.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Parallel Output: Simplifies interfacing with microprocessors and digital systems.
  • Single Supply Operation: Requires only a single voltage source for operation.
  • Internal Reference: Eliminates the need for an external reference voltage in some applications.

Benefits

  • Accurate Conversion: Ensures precise conversion of analog signals to digital data.
  • Low Power Consumption: Reduces overall system power requirements and extends battery life in portable devices.
  • Easy Integration: Simplifies the design and implementation of data acquisition systems.
  • Cost-Effective Solution: Provides a balance between performance and cost.
  • Versatile Application: Suitable for a wide range of applications requiring analog-to-digital conversion.

Additional Details

The AD7575AQ operates on a single 5V supply and has a typical conversion time that balances speed and power. The parallel output simplifies interfacing with microcontrollers and digital signal processors (DSPs). It utilizes a successive approximation conversion technique, providing a good balance between speed and accuracy. The ADC requires careful consideration of analog input signal conditioning to ensure optimal performance. The reference voltage influences the full-scale range of the ADC, and its stability is crucial for accurate measurements. The digital output data is typically latched for reliable data transfer. The ADC's performance can be affected by noise and interference, so proper shielding and grounding techniques are important. The operating temperature range is an important factor to consider for harsh environments. Detailed timing diagrams and application notes are available in the manufacturer's datasheet. This ADC is a reliable choice for applications where moderate resolution and low power consumption are important considerations.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess