EN
  • EN
  • DE

74F433SDC

Part No 74F433SDC
Manufacturer Rochester Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040203-74F433SDC
Categories OEM Parts(0-9)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F433SDC CAD Model

Description

The 74F433SDC is a high-speed, low-power Schottky Quad Exclusive-OR Gate manufactured by Rochester Electronics. This device is designed for use in high-performance digital systems requiring exclusive-OR or exclusive-NOR functions. Rochester Electronics specializes in providing long-term support for end-of-life and mature products, ensuring continued availability of critical components like the 74F433SDC.

Applications:

  • Digital Logic Circuits: Used in implementing exclusive-OR and exclusive-NOR logic functions in various digital systems.
  • Data Encryption: Can be employed in basic data encryption and decryption algorithms.
  • Error Detection: Utilized in parity generation and checking circuits for error detection in data transmission.
  • Code Converters: Integrated into circuits designed to convert one code format to another.
  • Arithmetic Logic Units (ALUs): Forms a part of ALUs in computer systems for performing logical operations.

Features:

  • High Speed: Operates at high speeds due to the Schottky TTL technology, ensuring fast switching times.
  • Low Power Consumption: Designed for low power dissipation, making it suitable for energy-sensitive applications.
  • Quadruple Gate: Contains four independent exclusive-OR gates in a single package, saving board space.
  • Wide Operating Voltage Range: Functions reliably over a broad range of supply voltages.
  • TTL Compatible: Compatible with other TTL logic devices, simplifying system integration.

Benefits:

  • Improved System Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: Low power dissipation leads to energy savings and reduced thermal stress.
  • Simplified Design: Quad gate configuration reduces component count and simplifies circuit layout.
  • Enhanced Reliability: Robust design ensures reliable operation in various environmental conditions.
  • Long-Term Availability: Rochester Electronics ensures continuous availability, mitigating obsolescence risks.

Technical Specifications: The 74F433SDC operates with a supply voltage typically around 5V. The propagation delay is typically in the nanosecond range, reflecting its high-speed capability. The device is generally available in a standard DIP or SOIC package. Full datasheet information can be obtained from Rochester Electronics.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess