EN
  • EN
  • DE

74F158DC

Part No 74F158DC
Manufacturer Rochester Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995409-74F158DC
Categories OEM Parts(0-9)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F158DC CAD Model

Description

The 74F158DC is a high-speed Quad 2-Input Multiplexer manufactured by Rochester Electronics. This device is part of the 74F series of logic gates, known for their fast switching speeds and high performance. It is designed to select one of two 4-bit data sources and route it to a single 4-bit output. The 74F158DC is commonly used in data selection, multiplexing, and data routing applications.

Applications

  • Data Selection: Used to select one of several data sources for processing or display.
  • Multiplexing: Employed in multiplexing applications to combine multiple data streams onto a single line.
  • Address Decoding: Utilized in memory address decoding circuits to select specific memory locations.
  • Logic Function Generation: Can be configured to implement various logic functions.
  • Digital Data Routing: Used to route digital data signals in various digital systems.

Features

  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexers in a single package.
  • High Speed: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Operates with relatively low power consumption.
  • TTL Compatible: Compatible with TTL logic levels.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Efficient Data Selection: Enables efficient selection and routing of digital data.
  • High Performance: Provides fast switching speeds for high-speed applications.
  • Reduced Component Count: Integrates multiple multiplexers into a single package, reducing component count and board space.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient multiplexing solution.
  • Reliable Operation: Offers reliable operation in various digital systems.

Additional Details

The 74F158DC typically comes in a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key electrical characteristics include propagation delay, supply voltage range, and operating temperature range. Consult the datasheet for detailed specifications and application notes. The device is designed to be easily integrated into digital systems with standard TTL logic levels.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Amd
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess