EN
  • EN
  • DE

UAL10-25RF8

Part No UAL10-25RF8
Manufacturer Riedon
Catalog Chassis Mount Resistors
Description RES CHAS MNT 25 OHM 1% 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Riedon
Packaging Bulk
Status Active
Resistance (Ohms) 25
Tolerance ±1%
Power (Watts) 10W
Composition Wirewound
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C to 275°C
Features Moisture Resistant, Pulse Withstanding
Coating, Housing Type Aluminum
Mounting Feature Flanges
Height - Seated (Max) 0.417" (10.60mm)
Lead Style Solder Lugs
Dimension Axial, Box
Win Source Part Number 122224-UAL10-25RF8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAL10-25RF8 CAD Model

Description

The Riedon 122224-UAL10-25RF8 is a wirewound resistor with a resistance of 25 ohms and a power of 10W.

  • Features: It features moisture resistance and pulse withstanding capability.
  • Tolerance: This component has a tolerance of ±1% and a temperature coefficient of ±20ppm/°C.
  • Mounting: It has a flanges mounting feature and a height of 0.417" (10.60mm).
  • Composition: This component is composed of aluminum and is suitable for use in resistors applications.

You May Also Be Interested in

Ohmite
RES CHAS MNT 0.005 OHM 1% 100W
Need more? Email Us
TE Connectivity
RES 470 OHM 20W 5% RADIAL
Need more? Email Us
Ohmite
RES CHAS MNT 10 OHM 1% 50W
Need more? Email Us
TE Connectivity
RES CHAS MNT 47 OHM 5% 30W
Need more? Email Us
TE Connectivity
RES 4.7 OHM 20W 5% RADIAL
Need more? Email Us
TE Connectivity
RES 15 OHM 20W 5% RADIAL
Need more? Email Us
Ohmite
50W 0.5 OHMS METAL-MITE 1%
Need more? Email Us
Ohmite
RES CHAS MNT 10 OHM 1% 50W
Need more? Email Us
TE Connectivity
RES 15 OHM 20W 5% RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess