EN
  • EN
  • DE

SM10-10KX

Part No SM10-10KX
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 10K OHM 0.01% 0.3W RADIAL / 10 kOhms ±0.01% 0.3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 10 kOhms
Tolerance ±0.01%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names 696-1572,SM10-10KX8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236275-SM10-10KX
Ultra Librarian 3D Model Ultra Librarian SM10-10KX CAD Model

Description

The 100/SM/PC Precision series resistor by Riedon is designed for through hole applications.

  • Composition: Wirewound
  • Resistance: 10 kOhms
  • Applications: Flame proof, moisture resistant, non-inductive and safety
  • Power Rating: 0.3W
  • Package: Radial
  • Tolerance: ±0.01%
  • Temperature Coefficient: ±10ppm/°C
  • Height: 0.344"
  • Size: 0.299" L x 0.102" W
  • Operating Temperature Range: -55°C to 145°C

You May Also Be Interested in

Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess