Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series PFC
Package Tape & Reel
Resistance 200 Ohms
Tolerance ±1%
Power (Watts) 25W
Composition Thick Film
Features Current Sense, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case PFC10 (TO-126 SMT)
Supplier Device Package PFC10
Dimension 0.472" L x 0.323" W (12.00mm x 8.20mm)
Height - Seated (Max) 0.041" (1.05mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.29.0000
Other Names 696-1412-2,696-1412-1,PFC10-200RF1DKR,696-1412-6,PFC10-200RF1CT-ND,PFC10-200RF1DKR-ND,PFC10-200RF1TR-ND,PFC10-200RF1CT,PFC10-200RF1TR,PFC10200RF1
Standard Package 500
Win Source Part Number 1151074-PFC10-200RF1
Ultra Librarian 3D Model Ultra Librarian PFC10-200RF1 CAD Model

Description

The Riedon PFC10-200RF1 is a chip resistor that has a power rating of 25W and a resistance of 200 Ohms.

  • Manufacturer: Riedon
  • Power Rating: 25W
  • Resistance: 200 Ohms
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Package/Case: PFC10 (TO-126 SMT)
  • Supplier Device Package: PFC10
  • Height: 0.041" (1.05mm)
  • Dimension: 0.472" L x 0.323" W (12.00mm x 8.20mm)
  • Composition: Thick film
  • Features: Pulse-withstanding
  • Failure Rate: Not applicable

You May Also Be Interested in

Yageo
RES SMD 2.49KOHM 0.1% 1/10W 0603
Need more? Email Us
ECAD model for AT0603BRD072K49L
Vishay
RES 0.18 OHM 1% 1/5W 0603
Need more? Email Us
ECAD model for RCWE0603R180FKEA
Susumu
RES 0.047 OHM 1W 1508 WIDE
Need more? Email Us
ECAD model for RL3720WT-R047-F
Ohmite
RES 0.002 OHM 2W 2512 WIDE
Need more? Email Us
ECAD model for FCSL64R002GER
Vishay
SMM0204 50 3K9 1% B0
Need more? Email Us
ECAD model for SMM02040C3901FB000
Panasonic
RES SMD 7.32KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB7321X
Bourns Inc.
RES 33 OHM 1% 1/2W 1206
Lowest to $0.1331
ECAD model for CRS1206-FX-33R0ELF
Vishay
RES 6.81K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C6811FB000
Vishay
RES 22 OHM 1% 2/5W MELF 0204
Lowest to $0.0509
ECAD model for MMA02040C2209FB000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention