Products specifications Report Issue?

Categories Resistors
Manufacturer Riedon
Series PF2200
Packaging Tube
Resistance (Ohms) 5
Tolerance ±1%
Power (Watts) 50W
Composition Thin Film
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55°C ~ 155°C
Package TO-220-2
Manufacturer Package TO-220
Dimension 0.417" L x 0.177" W (10.60mm x 4.50mm)
Height - Seated (Maximum) 0.591" (15.00mm)
Number of Terminations 2
Win Source Part Number 791724-PF2205-5RF1
Popularity Medium
Supply and Demand Status Limited
Introduction Date August 11, 2017
ECCN EAR99
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian PF2205-5RF1 CAD Model

Description

The PF2205-5RF1 is a through-hole resistor that belongs to the PF2200 series of resistors from PF2200.

  • Series: PF2200
  • Power Rating: 50W
  • Resistance: 5 Ohms
  • Package: Tube
  • Length: 0.417 inches
  • Width: 0.177 inches
  • Height: 0.591 inches
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Package/Case: TO-220-2
  • Supplier Device Package: TO-220
  • Operating Temperature Range: -55°C to 155°C

You May Also Be Interested in

Vishay
RES 250 OHM 8W 0.01% TO220-4
Need more? Email Us
ECAD model for Y0926250R000T0L
Ohmite
RES 4 OHM 1% 1W AXIAL
Need more? Email Us
ECAD model for 41F4R0E
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3
Ohmite
10W 500 OHMS SILICONE 5%
Need more? Email Us
ECAD model for 40J500E
Bourns Inc.
RES 47K OHM 1% 30W TO220-2
Need more? Email Us
ECAD model for PWR221T-30-4702F
Ohmite
1W 62 OHMS SILICONE 1%
Need more? Email Us
ECAD model for 41F62RE
AVX Corp/Kyocera Corp
RES 150K OHM 5% 1/16W AXIAL / 150 kOhms ±5% 0.063W, 1/16W Through Hole Resistor Axial Thick Film
Need more? Email Us
ECAD model for HR01154J
Ohmite
3W 350 OHMS VITREOUS 5%
Need more? Email Us
ECAD model for 23J350E
Ohmite
10W 1K8 OHMS SILICONE 1%
Need more? Email Us
ECAD model for 40F1K8E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention