Products specifications Report Issue?

Win Source Part Number WS1168697-PF2203-75RF1
Manufacturer Riedon
Category Resistors Through Hole Resistors
Package Tube
Series PF2200
Product Status Active
Operating Temperature -55°C ~ 155°C
Package / Case TO-220-2
Supplier Device Package TO-220
Size / Dimension 0.417" L x 0.177" W (10.60mm x 4.50mm)
Ultra Librarian 3D Model Ultra Librarian PF2203-75RF1 CAD Model

Description

The PF2200 is a through-hole resistor from Riedon.

  • Manufacturer: Riedon
  • Package / Case: TO-220-2
  • Supplier Device Package: TO-220
  • Size: 0.417" L x 0.177" W (10.60mm x 4.50mm)
  • Operating Temperature: -55°C to 155°C
  • Mounting Type: Through Hole

You May Also Be Interested in

KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C150K
Vishay
NS-2M 1 1% E73 E3
Need more? Email Us
ECAD model for NS02M1R000FE73
Vishay
RS-5 180 1% E12 E3
Need more? Email Us
ECAD model for RS005180R0FE12
Vishay
RES 4.7 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for AC01000004708JA100
Vishay
CW-5 10K 5% B12
Need more? Email Us
ECAD model for CW00510K00JB12
KOA Speer
RESISTOR
Need more? Email Us
ECAD model for MOS2CVTPA22R0F
Ohmite
RES 270 OHM 5% 15W AXIAL
Need more? Email Us
ECAD model for TUW15J270E
TE Connectivity
RES 2.2K OHM 5% 10W RADIAL
Need more? Email Us
ECAD model for SQMR10S2K2J
Ohmite
RES 68 OHM 10% 2W AXIAL
Need more? Email Us
ECAD model for OY680KE

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4880 $65.8560
29+ $4.5031 $130.5899
45+ $4.3623 $196.3035
62+ $4.2215 $261.7330
80+ $4.0809 $326.4720
107+ $3.6587 $391.4809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention