EN
  • EN
  • DE

RV5C339A-E2-F

Part No RV5C339A-E2-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 303248-RV5C339A-E2-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RV5C339A-E2-F CAD Model

Description

The RV5C339A-E2-F is a real-time clock (RTC) IC manufactured by Ricoh. Similar to the RV5C339A-E2, this device provides accurate timekeeping and calendar functions with low power consumption. The '-F' suffix indicates a specific variation, potentially relating to packaging, temperature range, or a specific feature. A thorough review of the official datasheet is crucial to understanding the precise differences between the RV5C339A-E2 and RV5C339A-E2-F.

Applications

  • Embedded systems
  • Industrial control equipment
  • Consumer electronics
  • Office automation equipment
  • Data loggers
  • Point-of-sale (POS) terminals

Features

  • Real-time clock function: Tracks time with leap year compensation.
  • Low current consumption: Suitable for battery-backed operation.
  • I2C interface: Communication with microcontrollers.
  • Alarm function: Programmable alarms for time and date.
  • Timer function: General-purpose timer with interrupt.
  • Battery backup: Automatic switching during power failure.
  • 32.768 kHz crystal oscillator

Benefits

  • Accurate timekeeping
  • Low power consumption
  • Easy integration
  • Reliable operation
  • Versatile functionality

Additional Details

This RTC uses a standard 32.768 kHz crystal. The I2C interface supports standard and fast modes. It typically comes in a small surface-mount package. Refer to the RV5C339A-E2-F datasheet for detailed electrical characteristics, timing, and application notes. The datasheet will clarify the meaning of the '-F' suffix and any resulting differences from the base RV5C339A-E2 model.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess