EN
  • EN
  • DE

RQ5RW30BA-TR-FA

Part No RQ5RW30BA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298692-RQ5RW30BA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW30BA-TR-FA CAD Model

Description

The RQ5RW30BA-TR-FA is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. It is a low-dropout (LDO) regulator designed to provide a stable and accurate 3.0V output voltage. Its key features include low current consumption and a compact package, making it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Smartphones and Tablets: Powers various internal components requiring a stable 3.0V supply.
  • Portable Audio Players: Provides regulated voltage for audio amplifiers and digital signal processors.
  • Digital Cameras: Powers image sensors and other critical camera components.
  • IoT Devices: Regulates voltage for sensors, microcontrollers, and wireless communication modules in IoT applications.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearables to provide a stable voltage source.

Features:

  • Fixed 3.0V Output Voltage: Provides a stable and precise 3.0V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation at high temperatures.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Extended Battery Life: Reduces power consumption in portable applications.
  • Protection Against Fault Conditions: Enhances system reliability and prevents component damage.
  • Space-Saving Design: Allows for integration into small form factor devices.
  • Simplified Circuit Design: Requires minimal external components.

Additional Details:

The RQ5RW30BA-TR-FA is designed for applications requiring a stable and efficient voltage regulator. Its low dropout voltage allows it to operate with a small difference between the input and output voltage, maximizing battery life. The low quiescent current minimizes power consumption when the device is in standby mode. The overcurrent protection feature protects the regulator from damage due to short circuits or excessive current draw. The thermal shutdown protection feature prevents overheating by disabling the regulator when the junction temperature exceeds a specified limit. The regulator is typically available in a small surface-mount package, such as a DFN or SOT package, making it suitable for space-constrained applications. For detailed specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal resistance, refer to the product datasheet.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess