EN
  • EN
  • DE

RQ5RW29BA-TR

Part No RQ5RW29BA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description SMALL PACKAGE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298686-RQ5RW29BA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW29BA-TR CAD Model

Description

The RQ5RW29BA-TR is a low dropout (LDO) voltage regulator manufactured by Ricoh Electronic Devices. This regulator is designed to provide a stable 2.9V output and is suitable for a wide array of portable electronic devices and systems that require efficient power management.

Applications:

  • Smartphones: Regulating the voltage for the display, camera, and other internal components.
  • Tablets: Providing stable power for the processor, memory, and display.
  • Wearable Devices: Powering sensors, microcontrollers, and communication modules in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Supplying stable voltage to microcontrollers and sensors in various IoT applications.
  • Portable Audio Players: Ensuring stable power for audio processing and amplification circuits.

Features:

  • Output Voltage: Fixed 2.9V output voltage.
  • Low Dropout Voltage: Enables efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, maximizing battery life.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the device and the load.
  • Thermal Shutdown Protection: Automatically shuts down the regulator when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows external control of the regulator's on/off state, further reducing power consumption.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to increased battery life in portable devices.
  • Stable and Reliable Performance: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Enhanced System Reliability: Overcurrent, short circuit, and thermal shutdown protection features enhance the overall reliability of the system.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.

Additional Details:

The RQ5RW29BA-TR is typically available in a small surface-mount package, such as a DFN or SOT package. The operating temperature range is generally from -40°C to +85°C, making it suitable for a wide range of environments. The input voltage range typically falls between 1.7V and 5.5V, depending on the specific application. Proper PCB layout techniques and the use of appropriate decoupling capacitors are crucial for ensuring stable and reliable operation. Refer to the datasheet for detailed specifications, application notes, and recommended external components. It also complies with RoHS standards.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $2.3539
Yamaha
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess