EN
  • EN
  • DE

RP103K211D-TRB

Part No RP103K211D-TRB
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961187-RP103K211D-TRB
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RP103K211D-TRB CAD Model

Description

The RP103K211D-TRB is a low voltage detector IC manufactured by Ricoh. This IC is designed to monitor a voltage supply and generate a reset signal when the voltage drops below a specified threshold. It is commonly used to prevent malfunctions in microcontrollers and other sensitive electronic devices due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or undervoltage conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices and generates a warning signal when the battery is low.
  • Power Supply Monitoring: Monitors power supply voltage and generates a reset signal if the voltage falls below a specified level.
  • Data Protection: Prevents data corruption in memory devices during undervoltage conditions.
  • System Supervision: Provides system supervision and resets the system if a critical voltage falls out of range.

Features:

  • Detection Voltage: 2.1V (Specific to this part number).
  • Hysteresis: Built-in hysteresis to prevent oscillation near the threshold voltage.
  • Low Current Consumption: Low current consumption for minimal power drain.
  • Open Drain Output: Open drain output allows for flexible connection to other circuits.
  • Small Package: Small package allows for use in space-constrained applications.
  • Operating Temperature Range: Typically -40°C to +85°C (Industrial Temperature Range).

Benefits:

  • Reliable System Reset: Ensures reliable system reset during power-up or undervoltage conditions.
  • Prevents Data Corruption: Prevents data corruption in memory devices.
  • Low Power Consumption: Low power consumption minimizes battery drain in portable devices.
  • Easy to Use: Simple to integrate into existing circuits.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details:

The RP103K211D-TRB voltage detector operates by comparing the input voltage to an internal reference voltage. When the input voltage falls below the detection threshold, the output pin is asserted. The hysteresis feature prevents the output from oscillating when the input voltage is near the threshold. The open drain output requires a pull-up resistor. It is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. The “-TRB” suffix indicates tape and reel packaging and specific product options. Consult the datasheet for complete specifications and application notes.

You May Also Be Interested in

Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,689 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess