EN
  • EN
  • DE

RN5VT11AA

Part No RN5VT11AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297856-RN5VT11AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT11AA CAD Model

Description

The Ricoh RN5VT11AA is a voltage detector IC designed for use in a wide array of electronic devices. It is part of the RN5VT series, known for its low supply current and high accuracy voltage detection capabilities. This IC is particularly useful in applications requiring precise monitoring of voltage levels to ensure proper operation and prevent damage to sensitive components.

Applications

  • Microcontroller reset circuits: Ensuring proper reset of microcontrollers during voltage dips or power-up sequences.
  • Power management in portable devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Voltage monitoring in industrial control systems: Detecting voltage irregularities to protect equipment from damage.
  • Over-voltage protection circuits: Shutting down circuits when voltage exceeds safe limits.
  • Battery-powered devices: Monitoring battery levels and providing low-battery warnings.

Features

  • Low supply current: Minimizes power consumption, extending battery life in portable devices.
  • High-accuracy voltage detection: Ensures precise and reliable voltage monitoring.
  • Small package size: Allows for use in compact electronic devices.
  • Built-in hysteresis: Prevents oscillation during voltage fluctuations.
  • Wide operating voltage range: Accommodates various voltage levels for diverse applications.

Benefits

  • Improved system reliability: Accurate voltage detection prevents malfunctions and damage to electronic components.
  • Extended battery life: Low supply current minimizes power consumption, increasing the operational time of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components, simplifying the overall circuit design.
  • Enhanced system protection: Over-voltage and under-voltage detection protects against voltage irregularities.
  • Cost-effective solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

The RN5VT11AA operates by comparing the input voltage to a pre-set threshold voltage. When the input voltage falls below this threshold, the output signal changes state, indicating a voltage drop. This signal can then be used to trigger a reset, shut down a circuit, or provide a warning. The built-in hysteresis ensures that the output signal remains stable, even with slight voltage fluctuations around the threshold.

Specific technical specifications include a typical detection voltage of 1.1V, and a low supply current. The device is usually available in a small SOT-23 or similar package.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess