EN
  • EN
  • DE

RN5VL44AA-TR

Part No RN5VL44AA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088767-RN5VL44AA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VL44AA-TR CAD Model

Description

The Ricoh RN5VL44AA-TR is a voltage detector IC designed to monitor power supply voltages and provide a reset signal when the voltage drops below a specified threshold. This functionality is crucial for preventing data corruption and ensuring stable operation in a wide range of electronic devices.

Applications

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery Voltage Supervision
  • Embedded Systems
  • Industrial Control Equipment

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of the supply voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • N-Channel Open Drain Output: Offers flexibility in connecting to various circuits.
  • Small Package Size: Enables compact and space-saving designs.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation.

Benefits

  • Improved System Reliability: Prevents system malfunction due to undervoltage conditions.
  • Data Integrity: Protects data from corruption during power failures or voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces component count and simplifies system integration.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details

The RN5VL44AA-TR voltage detector features a detection voltage of 4.4V. The N-Channel open drain output requires a pull-up resistor to the supply voltage. The built-in hysteresis prevents false triggering of the reset signal due to noise or voltage fluctuations. The low supply current makes it ideal for battery-powered applications. The small package size allows for easy integration into compact electronic devices. This voltage detector is commonly used in applications such as microcontroller reset circuits, power supply monitoring, and battery voltage supervision. The accurate voltage detection and reliable reset function make it an essential component for any system that requires protection against undervoltage conditions. The open drain output allows for flexible configuration, enabling it to be used in various logic circuits and voltage levels.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess