The RN5VL32AA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. It is a highly accurate and low-consumption voltage detector, designed to monitor the power supply voltage of electronic devices. When the supply voltage drops below a pre-set detection voltage, it outputs a reset signal, preventing malfunctioning of the system and protecting valuable data.
Applications
- Microcontroller reset: Used to reliably reset microcontrollers during power-up or voltage drops, preventing erratic behavior.
- CPU reset: Provides reset functionality for CPUs in various electronic devices.
- Power supply monitoring: Monitors power supply voltages to ensure stable operation of electronic circuits.
- Battery-powered equipment: Detects low battery voltage and prevents deep discharge, extending battery life.
- Memory protection: Prevents data corruption in memory devices by initiating a reset during voltage drops.
Features
- High-accuracy detection voltage: The detection voltage is very precise, typically 3.2V with a very low tolerance, ensuring accurate voltage monitoring.
- Ultra-low current consumption: Minimizes power consumption, making it suitable for battery-powered devices. The typical current consumption is extremely low, usually in the microampere range.
- Built-in hysteresis: Prevents output oscillation near the detection threshold, providing a stable and reliable reset signal.
- Open drain output: The output is an N-channel open drain, which allows for flexible interface with microcontrollers and other logic circuits.
- Small package: Available in a small SOT-23 or similar package, saving valuable board space.
Benefits
- Improved system reliability: Prevents system errors and malfunctions caused by voltage fluctuations.
- Data protection: Protects data from corruption by resetting the system during undervoltage conditions.
- Extended battery life: Ultra-low current consumption extends battery life in portable and battery-powered devices.
- Simplified circuit design: Integrates all necessary components for voltage detection in a single package.
- Cost-effective: Offers a reliable voltage detection solution at a competitive price.
Technical Specifications: The RN5VL32AA-TR has a detection voltage of typically 3.2V with a small tolerance. The supply voltage range typically is from 1.5V to 5.5V. It features an operating temperature range typically between -40°C to +85°C. The output is an N-channel open drain, requiring an external pull-up resistor. Refer to the datasheet for detailed timing specifications and other electrical characteristics. This product is typically RoHS compliant.