EN
  • EN
  • DE

RN5VL30AA-TR

Part No RN5VL30AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297795-RN5VL30AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL30AA-TR CAD Model

Description

The Ricoh RN5VL30AA-TR is a voltage detector IC specifically designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predetermined threshold. As part of Ricoh's RN5VL series, it is known for its low current consumption, high accuracy, and compact size. The 'TR' suffix designates that the component is provided in tape and reel packaging, optimized for automated assembly lines.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions, preventing erratic behavior and ensuring proper initialization.
  • Power Management Systems: Used in power management circuits to monitor voltage rails and initiate power-saving modes or system shutdown to prevent damage due to undervoltage conditions.
  • Battery-Powered Devices: Detects low battery conditions in portable devices and triggers alerts or system shutdown to prevent deep discharge and data loss.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment, ensuring stable operation and triggering safety measures in case of voltage drops.
  • Automotive Electronics: Monitors critical voltage levels in automotive systems and provides reset signals to prevent malfunctions due to voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with a typical accuracy of ±2%.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable reset signal.
  • Small Package Size: Available in compact packages like SOT-23, allowing for space-saving designs.
  • Open Drain Output: Offers flexibility in interfacing with different logic levels and allows for wired-OR configuration.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, streamlining the design process.
  • Cost-Effective Solution: Offers reliable voltage monitoring and reset functionality at a competitive price point.
  • Robust Performance: Built-in hysteresis and high accuracy ensure reliable operation even in noisy environments.

The RN5VL30AA-TR is typically configured with a 3.0V detection voltage. Its open-drain output requires a pull-up resistor to connect to the desired logic level. Due to its compact size and low power consumption, it is particularly well-suited for portable electronic devices and space-constrained applications. The 'TR' suffix means it comes in tape and reel packaging facilitating pick-and-place during assembly.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess