EN
  • EN
  • DE

RN5VL22AA-TR

Part No RN5VL22AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297770-RN5VL22AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL22AA-TR CAD Model

Description

The RN5VL22AA-TR is a voltage detector IC manufactured by Ricoh. This component is designed to monitor voltage levels in electronic circuits and provide a reset signal or other protective action when the voltage falls below a specific threshold. It is an essential component for ensuring stable operation and preventing data corruption in various electronic systems.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices, triggering alerts or initiating power-saving modes when the battery is low.
  • Power Supply Supervision: Monitors the output voltage of power supplies, providing an indication or triggering protective measures if the voltage falls outside acceptable limits.
  • Data Protection: Prevents data corruption in memory devices by initiating a safe shutdown when the supply voltage is insufficient.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, providing alerts and preventing damage to sensitive components.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system performance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages, such as SOT-23, allowing for space-saving designs.
  • Open Drain Output: Offers flexibility in interfacing with various types of circuits.
  • Wide Operating Temperature Range: Operates reliably in a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and ensures stable operation of electronic devices.
  • Data Integrity Protection: Safeguards data stored in memory devices during power interruptions.
  • Extended Battery Life: Low power consumption helps extend the runtime of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Enhanced System Safety: Prevents equipment damage and ensures safe operation in various environments.

Additional Details

The RN5VL22AA-TR typically has a detection voltage in the range of 2.2V. The suffix "-TR" indicates that the component is supplied in tape and reel packaging for automated assembly. For detailed specifications, including the exact detection voltage range, operating temperature range, and output characteristics, consult the official Ricoh datasheet. It is usually available in a small surface-mount package, such as SOT-23. The output is generally an N-channel open drain, which requires a pull-up resistor. The device operates by comparing the input voltage with an internal reference voltage. When the input voltage falls below the reference, the output is asserted. Decoupling capacitors near the power supply pins are recommended to improve stability and minimize noise. Consult the datasheet for specific application circuits and design guidance.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Lowest to $10.8258
Eon Silicon Solution
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess