The RN5VD45AA-TR-F is a voltage detector IC manufactured by Ricoh. Its primary function is to monitor a voltage level and issue a reset signal when the voltage drops below a predefined threshold. This ensures proper operation and data integrity in various electronic devices. The device helps to prevent malfunctions that might be caused by voltage sags or power interruptions.
Applications:
- Microcontroller Reset Circuits
- Power Management Systems
- Battery Powered Devices
- CPU Voltage Monitoring
- FPGA and DSP Systems
Features:
- High-Accuracy Detection Voltage: 4.5V (Typ.)
- Ultra-Low Supply Current: Typically 0.8µA
- Built-in Delay Circuit
- Small Package: SOT-23-5
- Operating Temperature Range: -40°C to +85°C
Benefits:
- Enhanced System Stability: Resets the system reliably when voltage drops, preventing unexpected behavior and data corruption.
- Prolonged Battery Life: Consumes minimal power, making it suitable for battery-operated applications.
- Compact Design: Facilitates integration into small form factor products due to its miniature SOT-23-5 package.
- Simplified Implementation: Requires minimal external components, reducing design complexity.
- Cost-Effective Solution: Provides dependable voltage detection at an affordable price point.
The RN5VD45AA-TR-F features a highly accurate detection voltage of 4.5V, making it suitable for applications requiring precise voltage monitoring. The built-in delay circuit prevents false resets caused by transient voltage drops, ensuring a stable system operation. Its ultra-low supply current is a key advantage for portable devices, where energy conservation is paramount. The device also operates within a wide temperature range, making it suitable for a variety of environmental conditions.
The output of the RN5VD45AA-TR-F is an N-channel open drain output. This requires a pull-up resistor to establish the desired high-level output voltage. The use of a pull-up resistor provides flexibility in interfacing with different logic families and voltage levels. The device is RoHS compliant, ensuring that it meets current environmental standards.
The SOT-23-5 package is widely used due to its small size and ease of assembly. The device can be easily integrated into new and existing designs, enhancing the reliability and stability of electronic systems. The robust design and high accuracy of the RN5VD45AA-TR-F make it a valuable component in a wide range of applications.