EN
  • EN
  • DE

RN5VD42AA-TR-FA

Part No RN5VD42AA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297735-RN5VD42AA-TR-FA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD42AA-TR-FA CAD Model

Description

The RN5VD42AA-TR-FA is a voltage detector manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This ensures the stability and reliability of the system by preventing malfunctions caused by voltage fluctuations.

Applications:

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • CPU voltage monitoring
  • FPGA configuration memory protection

Features:

  • High-accuracy detection voltage: 4.2V (Typ.)
  • Ultra-low supply current: Typically 0.8μA
  • Built-in delay circuit
  • Small package: SOT-23-5
  • Operating temperature range: -40°C to +85°C

Benefits:

  • Improved System Reliability: Prevents erratic behavior and data corruption by resetting the system when the voltage falls below the specified threshold.
  • Low Power Consumption: Minimizes power drain in battery-operated devices, extending battery life.
  • Compact Size: Suitable for space-constrained applications due to its small SOT-23-5 package.
  • Simple Implementation: Easy to integrate into existing circuits with minimal external components required.
  • Cost-Effective: Provides essential voltage monitoring functionality at a competitive price point.

The RN5VD42AA-TR-FA offers a precise and reliable voltage detection solution for a wide range of applications. Its integrated delay circuit helps prevent false resets caused by transient voltage dips. The detector's ultra-low current consumption makes it ideal for portable and battery-powered devices where energy efficiency is crucial.

The device's detection voltage is factory-trimmed to 4.2V, ensuring accurate voltage monitoring. The output is an N-channel open drain, which can be connected to a pull-up resistor to generate the desired reset signal. The device operates over a wide temperature range, making it suitable for use in harsh environments.

The SOT-23-5 package offers a small footprint, making it easy to integrate into densely populated circuit boards. The device is RoHS compliant, ensuring that it meets environmental regulations.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess