EN
  • EN
  • DE

RN5VD29AA-TR-F

Part No RN5VD29AA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297704-RN5VD29AA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD29AA-TR-F CAD Model

Description

The RN5VD29AA-TR-F is a voltage detector IC manufactured by Ricoh. It serves the crucial function of monitoring voltage levels within a circuit and generating a reset signal when the voltage drops below a specified threshold. This functionality is essential for preventing malfunctions and ensuring the stable operation of microcontrollers, memory devices, and other voltage-sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up, power-down, or voltage dips, preventing unpredictable behavior and ensuring proper initialization.
  • Power Management Systems: Monitoring battery voltage in portable devices and triggering low-battery warnings or system shutdowns to prevent data loss and extend battery life.
  • Memory Protection: Protecting data stored in volatile memory (SRAM, DRAM) from corruption during power failures by initiating a controlled shutdown or data backup procedure.
  • System Monitoring: Detecting voltage anomalies in industrial control systems and triggering safety mechanisms or alerts to prevent equipment damage and ensure operational safety.
  • Portable Electronic Devices: Ensuring stable operation and preventing malfunctions in handheld devices powered by batteries, even under fluctuating voltage conditions.

Features

  • High-Accuracy Detection Voltage: Precisely monitoring voltage levels with minimal error, ensuring reliable triggering of the reset signal.
  • Low Supply Current: Minimizing power consumption, extending battery life in portable applications and reducing overall system power requirements.
  • Small Package Size: Enabling integration into compact electronic devices, contributing to smaller and more portable product designs.
  • Built-in Hysteresis: Preventing oscillation and ensuring a stable output signal near the threshold voltage, avoiding false triggering due to noise or minor voltage variations.
  • Open Drain Output: Offering flexibility in interfacing with different types of circuits, allowing for customized system configurations.

Benefits

  • Improved System Reliability: Preventing malfunctions caused by voltage fluctuations or power loss, leading to more stable and predictable system behavior.
  • Enhanced Data Integrity: Protecting valuable data stored in memory from corruption during power interruptions or brownouts, ensuring data security and reliability.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices, enhancing user experience and reducing the need for frequent battery changes.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying the overall design process and reducing board space requirements.
  • Compact Solution: Small package size facilitates integration into space-constrained applications, enabling the development of smaller and more efficient electronic products.

Additional Details

The RN5VD29AA-TR-F voltage detector features a detection voltage of 2.9V. The "AA" likely indicates a specific series or feature set within the RN5VD product family. It is typically available in a SOT-23 or similar small surface-mount package for easy PCB assembly. The device operates over a wide temperature range. The open-drain output requires a pull-up resistor for proper operation. The “-TR” suffix denotes tape and reel packaging for automated assembly, and the “-F” typically signifies a lead-free or RoHS-compliant version.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3049 $58.3539
27+ $4.3532 $117.5364
42+ $4.2169 $177.1098
57+ $4.0806 $232.5942
74+ $3.9443 $291.8782
98+ $3.5366 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess