EN
  • EN
  • DE

RN5VD25AA-TR

Part No RN5VD25AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297677-RN5VD25AA-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN5VD25AA-TR CAD Model

Description

The Ricoh RN5VD25AA-TR is a voltage detector IC designed for accurate and reliable voltage monitoring in diverse electronic systems. This integrated circuit is a key component in ensuring system stability, preventing malfunctions caused by voltage fluctuations. The RN5VD25AA-TR is part of Ricoh's comprehensive range of power management solutions, designed for applications requiring precise voltage detection. The '-TR' suffix typically indicates tape and reel packaging for automated assembly.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers when the supply voltage drops below a predefined threshold, ensuring stable operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, preventing over or under-voltage conditions.
  • Battery-Powered Devices: Provides low-voltage detection for battery-operated equipment, extending battery life and preventing deep discharge.
  • Memory Protection: Safeguards data in memory systems by initiating backup procedures or shutting down gracefully during power failures.
  • Industrial Control Systems: Protects sensitive components in industrial environments from voltage irregularities.

Features

  • High-Precision Voltage Detection: Accurately detects voltage levels, ensuring reliable system operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications and energy-efficient designs.
  • Open Drain Output: Offers flexibility in interfacing with various circuits and logic levels.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad range of temperatures.

Benefits

  • Enhanced System Stability: Prevents system crashes and data corruption by ensuring proper voltage levels are maintained.
  • Improved Reliability: Provides consistent and dependable performance, reducing the risk of system failures.
  • Cost-Effective Solution: Offers a simple and affordable method for voltage monitoring and protection.
  • Simplified Design: Simplifies power management circuit design.
  • Extended Battery Life: Reduces power consumption, thus prolonging battery life in portable devices.

Additional Details

The RN5VD25AA-TR typically features a detection voltage of around 2.5V. It commonly comes in a SOT-23 or similar small outline package suitable for surface mount assembly. The open-drain output allows for flexible configuration with external pull-up resistors. The '-TR' marking indicates that the device is supplied in Tape and Reel packaging, which is suitable for automated pick-and-place assembly. Accurate and stable voltage monitoring ensures that sensitive electronic components operate within safe voltage limits, preventing damage and data loss. Always consult the official Ricoh datasheet for precise specifications, including tolerances, operating temperature ranges, recommended external components, and application circuit examples. The RN5VD25AA-TR integrates easily into various voltage monitoring applications and contributes to the overall reliability and stability of electronic systems. Its compact size and efficient performance make it an excellent choice for modern electronic designs. For specific application circuits and detailed electrical characteristics, always refer to the official Ricoh datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0182 $60.2730
36+ $3.2964 $118.6704
55+ $3.1936 $175.6480
75+ $3.0908 $231.8100
97+ $2.9880 $289.8360
130+ $2.6784 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess