EN
  • EN
  • DE

RN5VD27AA-TR-FA

Part No RN5VD27AA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297691-RN5VD27AA-TR-FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VD27AA-TR-FA CAD Model

Description

The RN5VD27AA-TR-FA is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor a specific voltage level and generate a reset signal when the voltage falls below a predefined threshold. This functionality is essential for ensuring the stable operation of microcontrollers and other sensitive electronic components in various applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Power Management Systems: Monitors battery voltage and triggers low-battery warnings in portable devices.
  • Memory Protection: Prevents data corruption in memory ICs when the power supply voltage is unstable.
  • System Monitoring: Detects voltage anomalies and initiates corrective actions in industrial control systems.
  • Portable Electronic Devices: Ensures stable operation of handheld devices during battery discharge and voltage fluctuations.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with minimal tolerance, ensuring reliable operation.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Small Package Size: Suitable for compact electronic devices with limited board space.
  • Built-In Hysteresis: Prevents output chattering and ensures stable operation near the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with different types of circuits and external pull-up resistors.

Benefits

  • Improved System Reliability: Prevents erratic behavior and system crashes caused by voltage fluctuations.
  • Enhanced Data Integrity: Safeguards data stored in memory from corruption during power loss or voltage dips.
  • Extended Battery Life: Low power consumption helps extend the operational time of battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components and simplifies the overall design.
  • Compact Solution: Small form factor allows for integration into space-constrained applications.

Additional Details

The RN5VD27AA-TR-FA voltage detector features a detection voltage of 2.7V. It is typically available in SOT-23 or similar small surface-mount packages. Its wide operating temperature range makes it suitable for diverse environmental conditions. The open-drain output requires a pull-up resistor for proper signal generation. The built-in hysteresis ensures a clean and stable reset signal, preventing unwanted oscillations. The “-FA” suffix likely designates a specific packing or manufacturing variation, such as a particular tape and reel configuration for automated assembly.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
AMCC
Lowest to $12.4155
Yamaha
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess