EN
  • EN
  • DE

RN5T614S

Part No RN5T614S
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835682-RN5T614S
Ultra Librarian 3D Model Ultra Librarian RN5T614S CAD Model

Description

The RN5T614S is a Power Management IC (PMIC) manufactured by Ricoh. This PMIC is designed to provide efficient power management solutions for a variety of applications, including portable devices and embedded systems. It integrates multiple functions such as voltage regulation, battery charging, and system monitoring into a single chip.

Applications

  • Smartphones: Used for power management and battery charging.
  • Tablets: Provides efficient power distribution and regulation.
  • Portable Media Players: Manages power for audio and video playback.
  • Digital Cameras: Controls power to various camera components.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices.

Features

  • Multiple DC-DC Converters: Integrates multiple step-down and step-up converters for efficient voltage regulation.
  • Battery Charger: Includes a battery charging circuit for Li-ion or Li-polymer batteries.
  • LDO Regulators: Features low dropout (LDO) regulators for low-noise voltage regulation.
  • Power Monitoring: Monitors voltage and current levels for system protection.
  • I2C Interface: Allows for flexible control and monitoring via I2C communication.

Benefits

  • Increased Efficiency: Multiple DC-DC converters and LDO regulators improve power efficiency.
  • Reduced Board Space: Integration of multiple functions reduces the number of components on the board.
  • Extended Battery Life: Efficient power management extends battery life in portable devices.
  • Simplified Design: Reduces the complexity of power management circuit design.
  • System Protection: Power monitoring features protect the system from overvoltage and overcurrent conditions.

Technical Specifications (General for Ricoh PMICs)

While specific data for the exact part number may vary, typical specifications for Ricoh PMICs include:

  • Input Voltage Range: Typically 2.5V to 5.5V.
  • Output Voltage Range: Various output voltages are available, depending on the specific part.
  • Switching Frequency: Typically in the range of MHz for efficient operation.
  • Battery Charging Current: Adjustable charging current for Li-ion or Li-polymer batteries.
  • Quiescent Current: Very low quiescent current for extended battery life.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: QFN, BGA, and other compact packages.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess