EN
  • EN
  • DE

RN5RZ25BA-TR

Part No RN5RZ25BA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297610-RN5RZ25BA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RZ25BA-TR CAD Model

Description

The RN5RZ25BA-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. The "-TR" suffix indicates that the component is supplied on tape and reel, making it suitable for automated assembly processes. This regulator is designed for applications that require a stable and efficient voltage supply, particularly in battery-powered devices.

Applications:

  • Smartphones and Mobile Devices: Powering various components like microcontrollers and sensors.
  • Wearable Electronics: Providing regulated power for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Ensuring stable power supply for sensor nodes and communication modules.
  • Portable Medical Devices: Supplying power to medical monitoring equipment and diagnostic tools.
  • Wireless Communication Devices: Powering Bluetooth modules, Wi-Fi transceivers, and other wireless components.

Features:

  • Low Dropout Voltage: Allows for operation with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes battery drain in portable devices.
  • Stable and Reliable Power: Provides a consistent and accurate output voltage for connected components.
  • Protection Against Overload: Prevents damage to the regulator and downstream circuits in overcurrent conditions.
  • Cost-Effective Manufacturing: Tape and reel packaging reduces assembly costs and increases efficiency.
  • Compact Design: Suitable for use in small form-factor devices where space is limited.

The RN5RZ25BA-TR typically requires a minimal number of external components, such as input and output capacitors, for stable operation. Its small size, efficient performance, and robust protection features make it a reliable choice for a variety of portable and battery-powered applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6701 $117.2675
270+ $0.6491 $175.2570
370+ $0.6282 $232.4340
480+ $0.6073 $291.5040
640+ $0.5445 $348.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess