EN
  • EN
  • DE

RN5RZ22BA-TR

Part No RN5RZ22BA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297605-RN5RZ22BA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RZ22BA-TR CAD Model

Description

The RN5RZ22BA-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. The suffix "-TR" indicates that it is supplied in tape and reel packaging for automated assembly. This regulator is designed to provide a stable output voltage with low quiescent current, making it ideal for battery-powered devices where energy efficiency is crucial.

Applications:

  • Portable Electronics: Power management for smartphones, tablets, and other handheld devices.
  • Wearable Technology: Supplying stable power to smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulating voltage for sensors, microcontrollers, and communication modules in IoT applications.
  • Medical Devices: Providing reliable power to portable medical equipment.
  • Wireless Communication: Powering Bluetooth modules, Wi-Fi transceivers, and other wireless components.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly, reducing manufacturing costs.

Benefits:

  • Extended Battery Life: The low quiescent current minimizes battery drain, allowing for longer operation of portable devices.
  • Stable and Reliable Power: Provides a consistent and stable output voltage, ensuring optimal performance of connected components.
  • Protection Against Overload: Protects the regulator and other components from damage due to overcurrent conditions.
  • Efficient Manufacturing: Tape and reel packaging enables automated assembly, reducing manufacturing time and costs.
  • Compact Design: Allows for integration into small form-factor devices without compromising performance.

The RN5RZ22BA-TR typically requires only a few external components, such as input and output capacitors, to ensure stable operation. Its small size and high efficiency make it a popular choice for a wide range of battery-powered applications where space and energy are critical considerations. The regulator's robust protection features further enhance its reliability in demanding environments.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess