EN
  • EN
  • DE

RN5RG47AA-TR

Part No RN5RG47AA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979102-RN5RG47AA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5RG47AA-TR CAD Model

Description

The RN5RG47AA-TR is a voltage regulator IC manufactured by Ricoh. It's part of their LDO (Low Dropout) regulator family, designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output. This particular model outputs 4.7V.

Applications

  • Power management in portable devices
  • Voltage regulation in battery-powered systems
  • Post-regulation for DC-DC converters
  • Power supply for microcontrollers and other digital ICs
  • Wireless communication devices

Features

  • Output Voltage: 4.7V
  • Low Dropout Voltage: Allows operation with input voltages close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Small Package: Available in compact packages for space-constrained applications.
  • Tape and Reel packaging (TR suffix) for automated assembly.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown features prevent damage and improve system reliability.
  • Simplified Design: Easy to integrate into various applications due to its small size and minimal external components requirement.

Technical Specifications

The RN5RG47AA-TR features a low dropout voltage, allowing it to operate efficiently even when the input voltage is only slightly higher than the 4.7V output voltage. The low quiescent current minimizes power consumption when the device is in standby mode. The overcurrent protection limits the output current to prevent damage to the regulator and the load in case of a short circuit or overload condition. The thermal shutdown feature protects the regulator from overheating by shutting it down when the junction temperature exceeds a certain threshold. It is available in a small package suitable for space-constrained applications and comes in tape and reel packaging for automated assembly.

For detailed technical specifications, including dropout voltage characteristics, quiescent current values, and thermal resistance, refer to the official datasheet from Ricoh.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess