EN
  • EN
  • DE

RN5RG23AA-TR

Part No RN5RG23AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297493-RN5RG23AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG23AA-TR CAD Model

Description

The RN5RG23AA-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a varying input voltage. This particular model is part of the RN5RG series, which are known for their low dropout voltage and low current consumption, making them suitable for battery-powered applications.

Applications

  • Battery-powered devices: Such as smartphones, tablets, and portable media players.
  • Wearable technology: Including smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Sensors, wireless modules, and other connected devices.
  • Power management in microcontrollers: Providing stable voltage for the microcontroller and its peripherals.
  • Backup power supplies: Ensuring continuous operation during power outages.

Features

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • Low Current Consumption: Extends battery life in portable devices.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package Size: Allows for compact designs.
  • High Output Voltage Accuracy: Provides a precise and reliable output voltage.
  • Enable/Disable Function: Allows for power saving when the regulator is not needed.

Benefits

  • Extended Battery Life: Due to its low current consumption, the RN5RG23AA-TR helps extend the operational life of battery-powered devices.
  • Stable Power Supply: Provides a consistent and reliable voltage, ensuring proper functioning of connected components.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the device from potential damage due to electrical faults or overheating.
  • Compact Design: The small package size enables integration into space-constrained applications.
  • Improved System Reliability: The high output voltage accuracy ensures that connected components receive the correct voltage, reducing the risk of malfunctions.

Additional Details

The RN5RG23AA-TR typically operates with a wide input voltage range. It is available in a small package such as a SOT-23 or similar, making it suitable for high-density circuit board designs. The device's datasheets provide detailed electrical characteristics, including dropout voltage, quiescent current, and output voltage accuracy. It incorporates built-in protection features to enhance reliability and prevent damage. Detailed specifications can be found in the product datasheet provided by Ricoh.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess