EN
  • EN
  • DE

RL5E826A-LQFP208

Part No RL5E826A-LQFP208
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 295995-RL5E826A-LQFP208
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RL5E826A-LQFP208 CAD Model

Description

The Ricoh RL5E826A-LQFP208 is a system power management IC designed for a variety of electronic devices. Packaged in a LQFP208, it provides comprehensive power management solutions, including voltage regulation, battery charging, and system monitoring.

Applications:

  • Mobile Computing Devices: Used in laptops and tablets for power management and battery control.
  • Handheld Devices: Ideal for smartphones, portable media players, and gaming consoles.
  • Industrial Equipment: Employed in industrial control systems and data acquisition units.
  • Medical Devices: Utilized in portable medical devices requiring stable and efficient power.

Features:

  • Multi-Channel Power Management: Provides multiple regulated voltage outputs.
  • Battery Charging: Supports various battery charging profiles, including Li-Ion and Li-Polymer.
  • System Monitoring: Monitors voltage, current, and temperature to ensure system stability.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life.
  • LQFP208 Package: Compact, surface-mount package for easy integration.

Benefits:

  • Efficient Power Delivery: Optimizes power usage, improving overall system efficiency.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Enhanced System Stability: Comprehensive monitoring prevents system failures due to voltage or temperature issues.
  • Simplified System Design: Integrates multiple power management functions into a single IC.
  • Compact Footprint: LQFP208 package saves board space, allowing for smaller device designs.

The RL5E826A-LQFP208 integrates several power management functions into a single chip. This reduces the need for numerous discrete components, streamlining the design process and reducing the overall bill of materials. Its battery charging capabilities support various charging profiles, ensuring compatibility with different battery types. The system monitoring features include over-voltage, over-current, and over-temperature protection, which safeguard the device and connected components from potential damage. The low quiescent current draw is particularly beneficial in applications where standby power consumption is a critical factor. The IC's ability to regulate multiple voltage rails also allows for powering different sections of a device with optimized voltages, enhancing efficiency. The use of the LQFP208 package allows for surface mount assembly on PCBs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess