The Ricoh RL5C481 is a PCI-to-CardBus bridge controller. It is designed to provide an interface between a PCI bus and a CardBus (PC Card) slot, commonly found in older laptop computers and embedded systems. This allows the system to communicate with and control devices plugged into the CardBus slot.
Applications
- Laptop computers: Providing PC Card connectivity for peripherals like network cards, modems, and storage devices.
- Embedded systems: Enabling CardBus expansion for custom hardware or legacy devices.
- Industrial PCs: Supporting PC Card interfaces for data acquisition and control.
Features
- PCI-to-CardBus bridge functionality.
- Supports both 3.3V and 5V PC Cards.
- DMA (Direct Memory Access) support for high-speed data transfers.
- Hot-swapping capability for easy card insertion and removal.
- Power management features to reduce power consumption.
Benefits
- Enables connectivity with a wide range of legacy PC Card peripherals.
- Provides a standardized interface for expansion in embedded systems.
- Facilitates high-speed data transfer between the host system and CardBus devices.
- Simplifies system maintenance and upgrades with hot-swapping.
- Optimizes power consumption for longer battery life in portable applications.
Additional Details
The RL5C481 complies with both the PCI Local Bus Specification and the CardBus Specification. It typically supports DMA transfers to allow data to be transferred directly between the PC Card and system memory without CPU intervention. Power management features enable the controller to reduce power consumption when the PC Card is not in use. The hot-swapping capability permits users to insert or remove cards without needing to power down the system. Further information, including pin configurations, register definitions, and detailed operating characteristics, can be found in the component's datasheet.