EN
  • EN
  • DE

RH5VL50AA-T2-F

Part No RH5VL50AA-T2-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294791-RH5VL50AA-T2-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL50AA-T2-F CAD Model

Description

The Ricoh RH5VL50AA-T2-F is a voltage detector IC designed for accurate and reliable voltage monitoring in a wide range of electronic devices. As part of Ricoh's RH5V series, it features low current consumption and precise voltage detection capabilities. This model is configured to detect a voltage level of 5.0V.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller operation by resetting the device when the supply voltage drops below the required level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an indication when the voltage is outside the acceptable range.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the device when the battery voltage falls below a safe threshold.
  • Memory Backup Systems: Activates backup systems to preserve data stored in volatile memory when the main power supply fails.
  • Industrial Control Equipment: Monitors voltage levels in critical control circuits to prevent equipment damage and ensure stable operation.

Features

  • Precise Voltage Detection: Accurately detects voltage levels at 5.0V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Open-Drain Output: Provides flexibility in circuit design and allows for easy interfacing with other components.
  • Small Package Size: Available in a compact package, enabling space-saving designs.
  • Built-in Hysteresis: Includes hysteresis to prevent output oscillations due to noise or minor voltage fluctuations.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable and reliable operation.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with its open-drain output.
  • Accurate Voltage Monitoring: Provides reliable and precise voltage detection for critical applications.
  • Improved Data Protection: Protects data by initiating backup systems during power failures.

Additional Details

The RH5VL50AA-T2-F requires a pull-up resistor on its open-drain output for proper operation. The built-in hysteresis helps to prevent false triggering. Detailed specifications, including operating temperature range and electrical characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess